Broadcom Inc. Reflective Optical Encoder AEDR-8100-1P1

Description
Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles as well as same footprints in both encoder series. The AEDR-8000 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8000 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8000 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.
Description
Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles as well as same footprints in both encoder series. The AEDR-8000 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8000 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8000 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Suppliers

Company
Product
Description
Supplier Links
Reflective Optical Encoder - AEDR-8100-1P1 - Broadcom Inc.
San Jose, CA, USA
Reflective Optical Encoder
AEDR-8100-1P1
Reflective Optical Encoder AEDR-8100-1P1
Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles as well as same footprints in both encoder series. The AEDR-8000 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8000 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8000 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles as well as same footprints in both encoder series.

The AEDR-8000 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output.

The AEDR-8000 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems.

The AEDR-8000 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number AEDR-8100-1P1
Product Name Reflective Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR651 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Count Rate 100 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1065992-ND - DigiKey
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details