Broadcom Inc. 3-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9140-I13

Description
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet
Description
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack - HEDB-9140-I13 - Broadcom Inc.
San Jose, CA, USA
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack
HEDB-9140-I13
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9140-I13
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 3 Channel 512 CPR 8mm Carbon Wheel

Encoders 3 Channel 512 CPR 8mm Carbon Wheel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDB-9140-I13 HEDB-9140-I13
Product Name 3-Channel encoder and codewheel, 11mm Optical Radius bundled pack Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction
Output Signal Square Wave
Unlock Full Specs
to access all available technical data