Broadcom Inc. 12-bits Magnetic Encoder AEAT-6012-A06

Description
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different application needs. In addition, the magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-60xx series assures design engineers of highest level of performance under extreme operating temperature. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. With a 3-wire serial interface, the AEAT-60xx series enables the provision of absolute position data in binary format. The encoder is compatible with a wide range of industrial automation applications with a single 5V power supply input, which are accessed through four 0.025 inch square pins located on 0.1 inch centers. In addition, the AEAT-60xx is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications. For an added advantage to customers' applications, this encoder is competitively priced at half of the cost for a similar housed absolute encoders currently available in the market.
Request a Quote Datasheet
Description
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different application needs. In addition, the magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-60xx series assures design engineers of highest level of performance under extreme operating temperature. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. With a 3-wire serial interface, the AEAT-60xx series enables the provision of absolute position data in binary format. The encoder is compatible with a wide range of industrial automation applications with a single 5V power supply input, which are accessed through four 0.025 inch square pins located on 0.1 inch centers. In addition, the AEAT-60xx is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications. For an added advantage to customers' applications, this encoder is competitively priced at half of the cost for a similar housed absolute encoders currently available in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-bits Magnetic Encoder - AEAT-6012-A06 - Broadcom Inc.
San Jose, CA, USA
12-bits Magnetic Encoder
AEAT-6012-A06
12-bits Magnetic Encoder AEAT-6012-A06
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different application needs. In addition, the magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-60xx series assures design engineers of highest level of performance under extreme operating temperature. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. With a 3-wire serial interface, the AEAT-60xx series enables the provision of absolute position data in binary format. The encoder is compatible with a wide range of industrial automation applications with a single 5V power supply input, which are accessed through four 0.025 inch square pins located on 0.1 inch centers. In addition, the AEAT-60xx is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications. For an added advantage to customers' applications, this encoder is competitively priced at half of the cost for a similar housed absolute encoders currently available in the market.

The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback.
The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different application needs. In addition, the magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system.
With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-60xx series assures design engineers of highest level of performance under extreme operating temperature. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications.
With a 3-wire serial interface, the AEAT-60xx series enables the provision of absolute position data in binary format. The encoder is compatible with a wide range of industrial automation applications with a single 5V power supply input, which are accessed through four 0.025 inch square pins located on 0.1 inch centers. In addition, the AEAT-60xx is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications.
For an added advantage to customers' applications, this encoder is competitively priced at half of the cost for a similar housed absolute encoders currently available in the market.

Supplier's Site
Encoders - 516-2341-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2341-ND
Encoders 516-2341-ND
Rotary Encoder Magnetic 4096 Binary (Absolute) Vertical

Rotary Encoder Magnetic 4096 Binary (Absolute) Vertical

Buy Now Datasheet
Encoder, Magnetic, 12Bit, 12000Rpm; Supply Voltage Min Broadcom - 58Y4465 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Magnetic, 12Bit, 12000Rpm; Supply Voltage Min Broadcom
58Y4465
Encoder, Magnetic, 12Bit, 12000Rpm; Supply Voltage Min Broadcom 58Y4465
ENCODER, MAGNETIC, 12BIT, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Rotational Speed Max:12000rpm; Encoder Resolution:-; Product Range:AEAT-60 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ENCODER, MAGNETIC, 12BIT, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Rotational Speed Max:12000rpm; Encoder Resolution:-; Product Range:AEAT-60 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders ABS Magnetic Encoder 12 Bit 6mm Shaft

Encoders ABS Magnetic Encoder 12 Bit 6mm Shaft

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEAT-6012-A06 516-2341-ND 58Y4465 AEAT-6012-A06
Product Name 12-bits Magnetic Encoder Encoders Encoder, Magnetic, 12Bit, 12000Rpm; Supply Voltage Min Broadcom Encoders
Encoder Technology Magnetic Magnetic Magnetic
Encoder Type Absolute Absolute
Absolute Encoder Output Code Binary Binary
Output Signal Serial Synchronous Interface
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Optical Encoders with Mechanical Detent - EC202/EC204 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Optical
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Hollow Shaft Incremental Encoder - 8135S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details