Broadcom Inc. Quick Assembly Three Channel Optical Encoder HEDM-5540-B11

Description
The HEDM-5540 series are high performance, low cost, three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDM-5540 series are two square waves in quadrature. Additionally, these encoder series also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDM series utilizes a film codewheel allowing for resolutions of 1000 CPR. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions of 1000 counts per revolution are presently available. Consult local Avago Technologies sales representatives for more options and resolutions.
Datasheet
Description
The HEDM-5540 series are high performance, low cost, three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDM-5540 series are two square waves in quadrature. Additionally, these encoder series also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDM series utilizes a film codewheel allowing for resolutions of 1000 CPR. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions of 1000 counts per revolution are presently available. Consult local Avago Technologies sales representatives for more options and resolutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Three Channel Optical Encoder - HEDM-5540-B11 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Three Channel Optical Encoder
HEDM-5540-B11
Quick Assembly Three Channel Optical Encoder HEDM-5540-B11
The HEDM-5540 series are high performance, low cost, three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDM-5540 series are two square waves in quadrature. Additionally, these encoder series also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDM series utilizes a film codewheel allowing for resolutions of 1000 CPR. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions of 1000 counts per revolution are presently available. Consult local Avago Technologies sales representatives for more options and resolutions.

The HEDM-5540 series are high performance, low cost, three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly.

Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDM-5540 series are two square waves in quadrature. Additionally, these encoder series also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDM series utilizes a film codewheel allowing for resolutions of 1000 CPR. These encoders may be quickly and easily mounted to a motor.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions of 1000 counts per revolution are presently available. Consult local Avago Technologies sales representatives for more options and resolutions.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 3 Channel 1000 CPR 4mm Film CW

Encoders 3 Channel 1000 CPR 4mm Film CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDM-5540-B11 HEDM-5540-B11
Product Name Quick Assembly Three Channel Optical Encoder Encoders
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index (optional feature)
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
incremental-encoders - UCD-IEH00-000XX-HGRS-2RW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
View Details
Encoders - DP09HN15A15K-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 149 F (-10 to 65 C)
View Details
2 suppliers
Encoders - 1882-1061015-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 16384 (counts/revolution)
View Details