Broadcom Inc. High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover AEDM-5XXX

Description
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse signal which is generated upon a full rotation of the codewheel. The quadrature signals and the index pulse are accessed via the five 0.025-inch square pins located on 0.100-inch centers. These bearing-less housed encoder kits are designed for quick and easy mounting on motors. For larger diameter motors, the AEDM-59xx series provides the option of external mounting ears. Standard encoding resolutions supported by the AEDM-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.
Description
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse signal which is generated upon a full rotation of the codewheel. The quadrature signals and the index pulse are accessed via the five 0.025-inch square pins located on 0.100-inch centers. These bearing-less housed encoder kits are designed for quick and easy mounting on motors. For larger diameter motors, the AEDM-59xx series provides the option of external mounting ears. Standard encoding resolutions supported by the AEDM-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.

Suppliers

Company
Product
Description
Supplier Links
High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover - AEDM-5XXX - Broadcom Inc.
San Jose, CA, USA
High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover
AEDM-5XXX
High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover AEDM-5XXX
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse signal which is generated upon a full rotation of the codewheel. The quadrature signals and the index pulse are accessed via the five 0.025-inch square pins located on 0.100-inch centers. These bearing-less housed encoder kits are designed for quick and easy mounting on motors. For larger diameter motors, the AEDM-59xx series provides the option of external mounting ears. Standard encoding resolutions supported by the AEDM-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.

The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse signal which is generated upon a full rotation of the codewheel. The quadrature signals and the index pulse are accessed via the five 0.025-inch square pins located on 0.100-inch centers.

These bearing-less housed encoder kits are designed for quick and easy mounting on motors. For larger diameter motors, the AEDM-59xx series provides the option of external mounting ears.

Standard encoding resolutions supported by the AEDM-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number AEDM-5XXX
Product Name High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
Output Signal Square Wave; Voltage
Counts / Revolution 5000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details