Broadcom Inc. 6-Channel Optical Incremental Encoder Bundled with Codewheel AEDB-9340-W13C

Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet
Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel Optical Incremental Encoder Bundled with Codewheel - AEDB-9340-W13C - Broadcom Inc.
San Jose, CA, USA
6-Channel Optical Incremental Encoder Bundled with Codewheel
AEDB-9340-W13C
6-Channel Optical Incremental Encoder Bundled with Codewheel AEDB-9340-W13C
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs.
The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market.
In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device.
Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 6 Channel Encoder 2500CPR

Encoders 6 Channel Encoder 2500CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number AEDB-9340-W13C AEDB-9340-W13C
Product Name 6-Channel Optical Incremental Encoder Bundled with Codewheel Encoders
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A25SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Hall Effect Encoder without Detent - BGE 27 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details