The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry.
The product is designed for use with a codewheel at 11.00mm (0.433inch) optical radius.Resolutions are available from 100 through 500 CPR.The operating temperature ranges from -10 degree Celcius through 85 degree Celcius with the maximum operating frequency at 100Khz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).
Broadcom AEDB-9140-A13 Optical Encoder
Rotary Encoder Optical 500 Quadrature with Index (Incremental)
ENCODER, 3CHANNEL, 500CPR, 8MM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:AEDB-9140 Series; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes
Encoders 3 Channel 500CPR Metal CW 28mm 8mm
ROTARY ENCODER OPTICAL 500PPR
| Broadcom Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | AEDB-9140-A13 | 7967806 | 516-3634-ND | 96K6281 | AEDB-9140-A13 | AEDB-9140-A13 |
| Product Name | Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR | Optical Rotary Encoders | Encoders | Encoder, 3Channel, 500Cpr, 8Mm; Supply Voltage Min Broadcom | Encoders | Encoders |
| Encoder Technology | Optical | Optical | Optical | |||
| Encoder Type | Incremental | Incremental | Incremental | |||
| Encoder Output | Quadrature; Index | Quadrature; Index | Quadrature | |||
| Output Signal | Square Wave | Push pull | ||||
| Lines / Revolution | 500 (lines/revolution) |