Broadcom Inc. High Resolution 3-channel Encoder Modules with Line Driver IC AEDL-981X

Description
The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution from 1,000 to 5,000 counts per revolution (CPR) using a codewheel of 11mm optical radius and provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-981x include the AM26LS32 and AM26LS33. The module series is industrial grade with operating temperature from -40 °C to +115 °C. With built-in LED brightness autoregulation, the AEDL-981x maintains an optimal encoder performance across spatial corners with low current consumption. The AEDL-981x offers a wide spatial error tolerance of 0.4 mm and codewheel gap range of +/-0.15 mm, providing ease of motor shaft alignment and enhancing photo detector signal integrity. Features Operating Temperature: -40°C to +115°C Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution: 1,000, 1,024, 1,250, 2,000, 2,048, 2,500, 4,000, 4,096, and 5,000 CPR Low Power Consumption (Typical 20mA Icc) No Signal Adjustment Required Pin Compatible to Legacy HEDS-9xxx Series Spatial Play Tolerance of ø 0.40 mm Codewheel Gap Range of +/-0.15 mm ESD Immunity HBM 4kV (JESD22-A114D) Small Form Factor: 26.67 mm (L) x 20.8 mm (W) x 10.16 mm (H) Applications The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones
Description
The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution from 1,000 to 5,000 counts per revolution (CPR) using a codewheel of 11mm optical radius and provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-981x include the AM26LS32 and AM26LS33. The module series is industrial grade with operating temperature from -40 °C to +115 °C. With built-in LED brightness autoregulation, the AEDL-981x maintains an optimal encoder performance across spatial corners with low current consumption. The AEDL-981x offers a wide spatial error tolerance of 0.4 mm and codewheel gap range of +/-0.15 mm, providing ease of motor shaft alignment and enhancing photo detector signal integrity. Features Operating Temperature: -40°C to +115°C Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution: 1,000, 1,024, 1,250, 2,000, 2,048, 2,500, 4,000, 4,096, and 5,000 CPR Low Power Consumption (Typical 20mA Icc) No Signal Adjustment Required Pin Compatible to Legacy HEDS-9xxx Series Spatial Play Tolerance of ø 0.40 mm Codewheel Gap Range of +/-0.15 mm ESD Immunity HBM 4kV (JESD22-A114D) Small Form Factor: 26.67 mm (L) x 20.8 mm (W) x 10.16 mm (H) Applications The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

Suppliers

Company
Product
Description
Supplier Links
High Resolution 3-channel Encoder Modules with Line Driver IC - AEDL-981X - Broadcom Inc.
San Jose, CA, USA
High Resolution 3-channel Encoder Modules with Line Driver IC
AEDL-981X
High Resolution 3-channel Encoder Modules with Line Driver IC AEDL-981X
The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution from 1,000 to 5,000 counts per revolution (CPR) using a codewheel of 11mm optical radius and provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-981x include the AM26LS32 and AM26LS33. The module series is industrial grade with operating temperature from -40 °C to +115 °C. With built-in LED brightness autoregulation, the AEDL-981x maintains an optimal encoder performance across spatial corners with low current consumption. The AEDL-981x offers a wide spatial error tolerance of 0.4 mm and codewheel gap range of +/-0.15 mm, providing ease of motor shaft alignment and enhancing photo detector signal integrity. Features Operating Temperature: -40°C to +115°C Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution: 1,000, 1,024, 1,250, 2,000, 2,048, 2,500, 4,000, 4,096, and 5,000 CPR Low Power Consumption (Typical 20mA Icc) No Signal Adjustment Required Pin Compatible to Legacy HEDS-9xxx Series Spatial Play Tolerance of ø 0.40 mm Codewheel Gap Range of +/-0.15 mm ESD Immunity HBM 4kV (JESD22-A114D) Small Form Factor: 26.67 mm (L) x 20.8 mm (W) x 10.16 mm (H) Applications The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution from 1,000 to 5,000 counts per revolution (CPR) using a codewheel of 11mm optical radius and provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-981x include the AM26LS32 and AM26LS33. The module series is industrial grade with operating temperature from -40 °C to +115 °C.

With built-in LED brightness autoregulation, the AEDL-981x maintains an optimal encoder performance across spatial corners with low current consumption. The AEDL-981x offers a wide spatial error tolerance of 0.4 mm and codewheel gap range of +/-0.15 mm, providing ease of motor shaft alignment and enhancing photo detector signal integrity.

Features

  • Operating Temperature: -40°C to +115°C
  • Dual Channel Quadrature Outputs with Index Pulse Output
  • Complementary Outputs with Industry Standard Line Driver IC
  • Encoding Resolution: 1,000, 1,024, 1,250, 2,000, 2,048, 2,500, 4,000, 4,096, and 5,000 CPR
  • Low Power Consumption (Typical 20mA Icc)
  • No Signal Adjustment Required
  • Pin Compatible to Legacy HEDS-9xxx Series
  • Spatial Play Tolerance of Ø 0.40 mm
  • Codewheel Gap Range of +/-0.15 mm
  • ESD Immunity HBM 4kV (JESD22-A114D)
  • Small Form Factor: 26.67 mm (L) x 20.8 mm (W) x 10.16 mm (H)

Applications

The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to:

  • DC Servo Motors
  • Linear and Rotary Actuators
  • Factory Automation Equipment
  • 3D Printers
  • Robotics
  • Unmanned Aerial Vehicles (UAV) or Drones
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number AEDL-981X
Product Name High Resolution 3-channel Encoder Modules with Line Driver IC
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Motion Control Sensors - 2667306 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Serial; RS422, TTL
Counts / Revolution 2500 (counts/revolution)
View Details