Broadcom Inc. 16-bit Programmable Magnetic Encoder AEAT-6600-T16

Description
The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure the angle, only a simple two-pole magnet, rotating over the center of the chip, is required. The magnet may be placed above or below the IC. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.00549º = 65 536 positions per revolution. This digital data is available as a serial bit stream and as a PWM signal. An internal voltage regulator allows the AEAT-6600 magnetic encoder to operate at either 3.3V or 5V supplies.
Request a Quote Datasheet
Description
The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure the angle, only a simple two-pole magnet, rotating over the center of the chip, is required. The magnet may be placed above or below the IC. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.00549º = 65 536 positions per revolution. This digital data is available as a serial bit stream and as a PWM signal. An internal voltage regulator allows the AEAT-6600 magnetic encoder to operate at either 3.3V or 5V supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Programmable Magnetic Encoder - AEAT-6600-T16 - Broadcom Inc.
San Jose, CA, USA
16-bit Programmable Magnetic Encoder
AEAT-6600-T16
16-bit Programmable Magnetic Encoder AEAT-6600-T16
The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure the angle, only a simple two-pole magnet, rotating over the center of the chip, is required. The magnet may be placed above or below the IC. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.00549º = 65 536 positions per revolution. This digital data is available as a serial bit stream and as a PWM signal. An internal voltage regulator allows the AEAT-6600 magnetic encoder to operate at either 3.3V or 5V supplies.

The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees.
It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure the angle, only a simple two-pole magnet, rotating over the center of the chip, is required. The magnet may be placed above or below the IC.
The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.00549º = 65 536 positions per revolution. This digital data is available as a serial bit stream and as a PWM signal.
An internal voltage regulator allows the AEAT-6600 magnetic encoder to operate at either 3.3V or 5V supplies.

Supplier's Site
Encoders - 516-2636-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2636-ND
Encoders 516-2636-ND
Rotary Encoder Magnetic Quadrature (Incremental)

Rotary Encoder Magnetic Quadrature (Incremental)

Buy Now Datasheet
ROTARY ENCODER MAGNETIC

ROTARY ENCODER MAGNETIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders Magnetic Encoder 16 Bit Programmable

Encoders Magnetic Encoder 16 Bit Programmable

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEAT-6600-T16 516-2636-ND AEAT-6600-T16 AEAT-6600-T16
Product Name 16-bit Programmable Magnetic Encoder Encoders Encoders Encoders
Encoder Technology Magnetic Magnetic
Encoder Type Absolute Incremental
Features Programmable
Encoder Output Quadrature Quadrature Quadrature
Output Signal Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Hall Effect Encoder with Mechanical Detent - ESC17 Safety - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details