Broadcom Inc. 2-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9100-I11

Description
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet
Description
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack - HEDB-9100-I11 - Broadcom Inc.
San Jose, CA, USA
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack
HEDB-9100-I11
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9100-I11
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 512 CPR 4mm Carbon Wheel

Encoders 2 Channel 512 CPR 4mm Carbon Wheel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDB-9100-I11 HEDB-9100-I11
Product Name 2-Channel encoder and codewheel, 11mm Optical Radius bundled pack Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 702 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
Motion Control Sensors - 315199 - RS Components, Ltd.
Specs
Operating Temperature 302 F (150 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Magnetic Detent - CESI16/24/32 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details