Broadcom Inc. Quick Assembly Two and Three Channel Optical Kit Encoder HEDM-5500#B01

Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental kit encoders. These kit encoders emphasize high reliability, high resolution, and easy assembly. Each kit encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 kit encoders are two square waves in quadrature. The HEDS-5540 and 5640 kit encoders also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS kit encoders series utilizes metal codewheels, while the HEDM kit encoders series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series kit encoders are not available with a third channel index. These kit encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Avago Technologies sales representatives for other resolution options.
Datasheet
Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental kit encoders. These kit encoders emphasize high reliability, high resolution, and easy assembly. Each kit encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 kit encoders are two square waves in quadrature. The HEDS-5540 and 5640 kit encoders also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS kit encoders series utilizes metal codewheels, while the HEDM kit encoders series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series kit encoders are not available with a third channel index. These kit encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Avago Technologies sales representatives for other resolution options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Two and Three Channel Optical Kit Encoder - HEDM-5500#B01 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Two and Three Channel Optical Kit Encoder
HEDM-5500#B01
Quick Assembly Two and Three Channel Optical Kit Encoder HEDM-5500#B01
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental kit encoders. These kit encoders emphasize high reliability, high resolution, and easy assembly. Each kit encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 kit encoders are two square waves in quadrature. The HEDS-5540 and 5640 kit encoders also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS kit encoders series utilizes metal codewheels, while the HEDM kit encoders series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series kit encoders are not available with a third channel index. These kit encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Avago Technologies sales representatives for other resolution options.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental kit encoders. These kit encoders emphasize high reliability, high resolution, and easy assembly.

Each kit encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 kit encoders are two square waves in quadrature. The HEDS-5540 and 5640 kit encoders also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS kit encoders series utilizes metal codewheels, while the HEDM kit encoders series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series kit encoders are not available with a third channel index.

These kit encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Avago Technologies sales representatives for other resolution options.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 1000 CPR 2mm Film CW

Encoders 2 Channel 1000 CPR 2mm Film CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDM-5500#B01 HEDM-5500#B01
Product Name Quick Assembly Two and Three Channel Optical Kit Encoder Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Lines / Revolution 1000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP11HN15A20K-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hollow Shaft Incremental Encoder - 8435H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details