Broadcom Inc. Encoders HEDM-5540-B13

Description
Encoders 3 Channel 1000 CPR 8mm Film CW
Datasheet
Description
Encoders 3 Channel 1000 CPR 8mm Film CW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Encoders 3 Channel 1000 CPR 8mm Film CW

Encoders 3 Channel 1000 CPR 8mm Film CW

Buy Now Datasheet
Encoder, Optical, 3Ch, 30000Rpm, 1000Cpr; Supply Voltage Min Broadcom - 58Y4771 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Optical, 3Ch, 30000Rpm, 1000Cpr; Supply Voltage Min Broadcom
58Y4771
Encoder, Optical, 3Ch, 30000Rpm, 1000Cpr; Supply Voltage Min Broadcom 58Y4771
ENCODER, OPTICAL, 3CH, 30000RPM, 1000CPR; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:1000; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

ENCODER, OPTICAL, 3CH, 30000RPM, 1000CPR; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:1000; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number HEDM-5540-B13 58Y4771
Product Name Encoders Encoder, Optical, 3Ch, 30000Rpm, 1000Cpr; Supply Voltage Min Broadcom
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 187458904 - Radwell International
Specs
Encoder Type Incremental
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Rotary Incremental Encoder - 9220S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details