Broadcom Inc. High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch AEDC-5XXX

Description
The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an index pulse signal for the 3-channel version). The AEDC-5xxx can accommodate shaft diameters from 2 mm to 8 mm. The electrical interface is through five (for single-ended version) or ten (for differential version) 0.025-inch square pins on 0.100-inch centers. Interface cable assemblies to meet customer requirements are also available. The differential (line driver) version is ideal for use in noisy environments or when the encoder is required to drive long cables. The AEDC-5xxx uses an industry standard RS422 compatible line driver IC, the AEIC-7272, which provides differential outputs for each of the encoder channels. Recommended line receiver ICs for the AEDC-5xxx include the AM26LS32 and AM26LS33. The encoder kits are designed for quick and easy mounting on motors. Standard encoding resolutions supported by the AEDC-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Available in 2- and 3-channel Housed Encoder Kits Latching Connector Design Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C Quick and Easy Assembly No Signal Adjustment Required Cost Effective Solution Small Size TTL-compatible Outputs (Single-ended or Differential) Single 5V Supply with ±10% Tolerance Applications The AEDC-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones
Description
The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an index pulse signal for the 3-channel version). The AEDC-5xxx can accommodate shaft diameters from 2 mm to 8 mm. The electrical interface is through five (for single-ended version) or ten (for differential version) 0.025-inch square pins on 0.100-inch centers. Interface cable assemblies to meet customer requirements are also available. The differential (line driver) version is ideal for use in noisy environments or when the encoder is required to drive long cables. The AEDC-5xxx uses an industry standard RS422 compatible line driver IC, the AEIC-7272, which provides differential outputs for each of the encoder channels. Recommended line receiver ICs for the AEDC-5xxx include the AM26LS32 and AM26LS33. The encoder kits are designed for quick and easy mounting on motors. Standard encoding resolutions supported by the AEDC-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Available in 2- and 3-channel Housed Encoder Kits Latching Connector Design Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C Quick and Easy Assembly No Signal Adjustment Required Cost Effective Solution Small Size TTL-compatible Outputs (Single-ended or Differential) Single 5V Supply with ±10% Tolerance Applications The AEDC-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

Suppliers

Company
Product
Description
Supplier Links
High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch - AEDC-5XXX - Broadcom Inc.
San Jose, CA, USA
High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch
AEDC-5XXX
High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch AEDC-5XXX
The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an index pulse signal for the 3-channel version). The AEDC-5xxx can accommodate shaft diameters from 2 mm to 8 mm. The electrical interface is through five (for single-ended version) or ten (for differential version) 0.025-inch square pins on 0.100-inch centers. Interface cable assemblies to meet customer requirements are also available. The differential (line driver) version is ideal for use in noisy environments or when the encoder is required to drive long cables. The AEDC-5xxx uses an industry standard RS422 compatible line driver IC, the AEIC-7272, which provides differential outputs for each of the encoder channels. Recommended line receiver ICs for the AEDC-5xxx include the AM26LS32 and AM26LS33. The encoder kits are designed for quick and easy mounting on motors. Standard encoding resolutions supported by the AEDC-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Available in 2- and 3-channel Housed Encoder Kits Latching Connector Design Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C Quick and Easy Assembly No Signal Adjustment Required Cost Effective Solution Small Size TTL-compatible Outputs (Single-ended or Differential) Single 5V Supply with ±10% Tolerance Applications The AEDC-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an index pulse signal for the 3-channel version). The AEDC-5xxx can accommodate shaft diameters from 2 mm to 8 mm. The electrical interface is through five (for single-ended version) or ten (for differential version) 0.025-inch square pins on 0.100-inch centers. Interface cable assemblies to meet customer requirements are also available. The differential (line driver) version is ideal for use in noisy environments or when the encoder is required to drive long cables. The AEDC-5xxx uses an industry standard RS422 compatible line driver IC, the AEIC-7272, which provides differential outputs for each of the encoder channels. Recommended line receiver ICs for the AEDC-5xxx include the AM26LS32 and AM26LS33.

The encoder kits are designed for quick and easy mounting on motors. Standard encoding resolutions supported by the AEDC-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.

Features

  • Available in 2- and 3-channel Housed Encoder Kits
  • Latching Connector Design
  • Encoding Resolution up to 5000 CPR
  • Operating Temperature from -40°C to +85°C
  • Quick and Easy Assembly
  • No Signal Adjustment Required
  • Cost Effective Solution
  • Small Size
  • TTL-compatible Outputs (Single-ended or Differential)
  • Single 5V Supply with ±10% Tolerance

Applications

The AEDC-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to:

  • DC Servo Motors
  • Linear and Rotary Actuators
  • Factory Automation Equipment
  • 3D Printers
  • Robotics
  • Unmanned Aerial Vehicles (UAV) or Drones
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number AEDC-5XXX
Product Name High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch
Encoder Output Quadrature; Index
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1073034-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1024 (counts/revolution)
View Details