Rotary Encoder Optical Programmable Digital
Rotary Encoder Optical Programmable Digital
Rotary Encoder Optical Programmable Digital
ENCODER, INCREMENTAL, 3-CH, DIGITAL O/P; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
ROTARY ENCODER OPTICAL PROG
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 516-3953-2-ND | 58Y4473 | AEDR-8711-102 |
| Product Name | Encoders | Encoder, Incremental, 3-Ch, Digital O/p; Supply Voltage Min Broadcom | Encoders |
| Encoder Technology | Optical |