Broadcom Inc. Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR AEDB-9140-A14

Description
The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) optical radius.Resolutions are available from 100 through 500 CPR.The operating temperature ranges from -10 degree Celcius through 85 degree Celcius with the maximum operating frequency at 100Khz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).
Datasheet
Description
The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) optical radius.Resolutions are available from 100 through 500 CPR.The operating temperature ranges from -10 degree Celcius through 85 degree Celcius with the maximum operating frequency at 100Khz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR - AEDB-9140-A14 - Broadcom Inc.
San Jose, CA, USA
Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR
AEDB-9140-A14
Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR AEDB-9140-A14
The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) optical radius.Resolutions are available from 100 through 500 CPR.The operating temperature ranges from -10 degree Celcius through 85 degree Celcius with the maximum operating frequency at 100Khz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).

The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry.

The product is designed for use with a codewheel at 11.00mm (0.433inch) optical radius.Resolutions are available from 100 through 500 CPR.The operating temperature ranges from -10 degree Celcius through 85 degree Celcius with the maximum operating frequency at 100Khz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).

Supplier's Site
Sheung Wan, Hong Kong
Encoders 3 Channel 500CPR Metal CW 28mm 5mm

Encoders 3 Channel 500CPR Metal CW 28mm 5mm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number AEDB-9140-A14 AEDB-9140-A14
Product Name Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 225A/Q Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature; Single Channel
View Details
Motion Control Sensors - 100457 - RS Components, Ltd.
Specs
Output Signal Analogue
Operating Temperature -4 F (-20 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder without Detent - BGE 27 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details