Broadcom Inc. Encoders - Industrial AS22-M560-4B12

Description
ENCODER INCREMENTAL VOLTAGE CONN
Request a Quote Datasheet
Description
ENCODER INCREMENTAL VOLTAGE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - 516-4003-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
516-4003-ND
Encoders - Industrial 516-4003-ND
ENCODER INCREMENTAL VOLTAGE CONN

ENCODER INCREMENTAL VOLTAGE CONN

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders Std 3Chn TTL 1000CPR 6mm

Encoders Std 3Chn TTL 1000CPR 6mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number 516-4003-ND AS22-M560-4B12
Product Name Encoders - Industrial Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details