Broadcom Inc. Reflective Optical Encoder AEDR-8300-1Q2

Description
The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8300 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of hte signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8300 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.
Datasheet
Description
The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8300 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of hte signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8300 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective Optical Encoder - AEDR-8300-1Q2 - Broadcom Inc.
San Jose, CA, USA
Reflective Optical Encoder
AEDR-8300-1Q2
Reflective Optical Encoder AEDR-8300-1Q2
The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8300 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of hte signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The AEDR-8300 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output.

The AEDR-8300 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of hte signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems.

The AEDR-8300 series provides motion sensing at a competitive cost, making it ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Supplier's Site
Encoder, 2Channel, Smd, 180Lpi; Supply Voltage Min Broadcom - 96K6295 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 2Channel, Smd, 180Lpi; Supply Voltage Min Broadcom
96K6295
Encoder, 2Channel, Smd, 180Lpi; Supply Voltage Min Broadcom 96K6295
ENCODER, 2CHANNEL, SMD, 180LPI; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:-; Product Range:AEDR-8300 Series; SVHC:No SVHC (15-Jan-2018); Case RoHS Compliant: Yes

ENCODER, 2CHANNEL, SMD, 180LPI; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:-; Product Range:AEDR-8300 Series; SVHC:No SVHC (15-Jan-2018); Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number AEDR-8300-1Q2 96K6295
Product Name Reflective Optical Encoder Encoder, 2Channel, Smd, 180Lpi; Supply Voltage Min Broadcom
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01012-130-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details