TE Connectivity Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Product Orientation : Horizontal Product Weight : 4 G [.141 OZ ] Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 15 MM [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3.6 Operating... | |
| Body Features Product Orientation : Horizontal Product Weight : 4 G [.141 OZ ] Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 15 MM [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating... | |
| Body Features Product Orientation : Horizontal Product Weight : 4 G [.141 OZ ] Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 15 MM [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 6 Operating... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : .33 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.35 Inductance (MICHEN) : .39 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 2.1 Inductance (MICHEN) : .27 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 2 Inductance (MICHEN) : .26 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : 1.6 Inductance (MICHEN) : .22 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .54 Inductance (MICHEN) : .082 Passive Component Tolerance... | |
| Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .16 Inductance (MICHEN) : .0051 Passive Component Tolerance... |
| << Prev |