TE Connectivity Common Mode Chokes RN116-1.7-02-4M0

Description
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 87mOhm (Typ)
Request a Quote Datasheet
Description
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 87mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2119-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2119-ND
Common Mode Chokes 817-2119-ND
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 87mOhm (Typ)

4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 87mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2119-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details