TE Connectivity Common Mode Chokes RN216-0.5-02-47M

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 960mOhm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 960mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2191-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2191-ND
Common Mode Chokes 817-2191-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 960mOhm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 960mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2191-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details