TE Connectivity Common Mode Chokes RB6122-25-0M6

Description
640µH @ 400Hz 2 Line Common Mode Choke Through Hole 25A DCR 2.7mOhm (Typ)
Request a Quote Datasheet
Description
640µH @ 400Hz 2 Line Common Mode Choke Through Hole 25A DCR 2.7mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-1681-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-1681-ND
Common Mode Chokes 817-1681-ND
640µH @ 400Hz 2 Line Common Mode Choke Through Hole 25A DCR 2.7mOhm (Typ)

640µH @ 400Hz 2 Line Common Mode Choke Through Hole 25A DCR 2.7mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-1681-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details