TE Connectivity High Frequency & RF Inductors 9-1624112-0

Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : 1.6 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.2 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : 1.6 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.2 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 9-1624112-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
9-1624112-0
High Frequency & RF Inductors 9-1624112-0
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : 1.6 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.2 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.02 MM  [.04 INCH ]
  • Product Length : 1.8 MM  [.07 INCH ]
  • Product Width : 1.12 MM  [.044 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 250
  • DC Resistance (OHM) : 1.6
  • Inductance (MICHEN) : .22
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 1.2

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0603

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 9-1624112-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
9-1624112-0
Inductors, Chokes & Coils 9-1624112-0
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 9-1624112-0 9-1624112-0
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
High Frequency & RF Inductors - 4-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0160 microH
View Details
2 suppliers