TE Connectivity Common Mode Chokes RN222-0.6-02-47M

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2201-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2201-ND
Common Mode Chokes 817-2201-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2201-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details