TE Connectivity Common Mode Chokes RS514-0.5-02

Description
480µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA (Typ) DCR 800mOhm (Typ)
Request a Quote Datasheet
Description
480µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA (Typ) DCR 800mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - RS514-0.5-02-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
RS514-0.5-02-ND
Common Mode Chokes RS514-0.5-02-ND
480µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA (Typ) DCR 800mOhm (Typ)

480µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA (Typ) DCR 800mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RS514-0.5-02-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-1N0 0402HP-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers