TE Connectivity Common Mode Chokes RN202-1.5-02-1M6

Description
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Request a Quote Datasheet
Description
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2155-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2155-ND
Common Mode Chokes 817-2155-ND
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)

1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2155-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details