5mH @ 400Hz 3 Line Common Mode Choke Through Hole 16A (Typ) DCR 11.6mOhm (Typ)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 817-2027-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 110 C (-13 to 230 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |