TE Connectivity Common Mode Chokes RN112-2-02-1M0

Description
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)
Request a Quote Datasheet
Description
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2096-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2096-ND
Common Mode Chokes 817-2096-ND
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)

1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2096-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details