TE Connectivity Common Mode Chokes RN216-0.5-02-27M

Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 790mOhm (Typ)
Request a Quote Datasheet
Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 790mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2189-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2189-ND
Common Mode Chokes 817-2189-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 790mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 790mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2189-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6800 microH
View Details
2 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details