TE Connectivity Common Mode Chokes RC212-0.3-30M

Description
30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm
Request a Quote Datasheet
Description
30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-RC212-0.3-30M-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-RC212-0.3-30M-ND
Common Mode Chokes 817-RC212-0.3-30M-ND
30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm

30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-RC212-0.3-30M-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers