TE Connectivity Common Mode Chokes RN204-0.6-02-4M4

Description
4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 350mOhm (Typ)
Request a Quote Datasheet
Description
4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 350mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2159-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2159-ND
Common Mode Chokes 817-2159-ND
4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 350mOhm (Typ)

4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 350mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2159-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Frequency & RF Inductors - 8-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers