TE Connectivity Common Mode Chokes RN102-2-02-1M1

Description
1.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)
Request a Quote Datasheet
Description
1.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2086-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2086-ND
Common Mode Chokes 817-2086-ND
1.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)

1.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 70mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2086-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers