TE Connectivity High Frequency & RF Inductors 9-1624112-3

Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : .33 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .9 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : .33 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .9 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 9-1624112-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
9-1624112-3
High Frequency & RF Inductors 9-1624112-3
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : .33 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .9 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.02 MM  [.04 INCH ]
  • Product Length : 1.8 MM  [.07 INCH ]
  • Product Width : 1.12 MM  [.044 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 100
  • DC Resistance (OHM) : 3.8
  • Inductance (MICHEN) : .33
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .9

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0603

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 9-1624112-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
9-1624112-3
Inductors, Chokes & Coils 9-1624112-3
Inductor

Inductor

Buy Now
Rf Inductor, 330Nh, 900 Mhz, 0.1A, 0603 Rohs Compliant Sigmainductors Te Connectivity - 75AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 330Nh, 900 Mhz, 0.1A, 0603 Rohs Compliant Sigmainductors Te Connectivity
75AJ3497
Rf Inductor, 330Nh, 900 Mhz, 0.1A, 0603 Rohs Compliant Sigmainductors Te Connectivity 75AJ3497
RF INDUCTOR, 330NH, 900 MHZ, 0.1A, 0603 ROHS COMPLIANT: YES

RF INDUCTOR, 330NH, 900 MHZ, 0.1A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9-1624112-3 9-1624112-3 75AJ3497
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Rf Inductor, 330Nh, 900 Mhz, 0.1A, 0603 Rohs Compliant Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data