TE Connectivity Common Mode Chokes RT8532-6-6M0

Description
6mH @ 100kHz 3 Line Common Mode Choke Through Hole 6A DCR 27mOhm (Typ)
Request a Quote Datasheet
Description
6mH @ 100kHz 3 Line Common Mode Choke Through Hole 6A DCR 27mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-2285-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-2285-ND
Common Mode Chokes 817-2285-ND
6mH @ 100kHz 3 Line Common Mode Choke Through Hole 6A DCR 27mOhm (Typ)

6mH @ 100kHz 3 Line Common Mode Choke Through Hole 6A DCR 27mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-2285-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers