Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TE CONNECTIVITY
RT8131-63-2M8 -- COMMON MODE CHOKES
TE Connectivity
Common Mode Chokes
RT8131-63-2M8
Description
CMC 2.8MH 63A 3LN TH NANO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CMC 2.8MH 63A 3LN TH NANO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-RT8131-63-2M8-ND
Common Mode Chokes
817-RT8131-63-2M8-ND
CMC 2.8MH 63A 3LN TH NANO
CMC 2.8MH 63A 3LN TH NANO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Inductors, Coils, and Chokes
Product Number
817-RT8131-63-2M8-ND
Product Name
Common Mode Chokes
Operating Temperature
-40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
High Frequency & RF Inductors
4-2176075-2
Specs
Standards and Certifications
RoHS
Inductance Range
0.0047 microH
Inductance Tolerance
2 (+/- %)
View Details
2
suppliers
RS Components, Ltd.
Leaded Inductors
1911298P
Specs
DCR
0.1800 ohms
Rated DC Current
1500 milliamps
Standards and Certifications
RoHS
View Details
Coilcraft, Inc.
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke
0402CS-8N2XJLW
Specs
Core Material
Ceramic
Inductance Range
0.0082 microH
Inductance Tolerance
5 (+/- %)
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
View Details