TE Connectivity Common Mode Chokes EH24-0.5-02-44M

Description
44mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 1.25Ohm (Typ)
Request a Quote Datasheet
Description
44mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 1.25Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-1007-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-1007-ND
Common Mode Chokes 817-1007-ND
44mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 1.25Ohm (Typ)

44mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 1.25Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-1007-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details