Watts Black Sump; Black Cap; 1 in. FNPT FH5000BB1PR

Description
Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.
Description
Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.

Suppliers

Company
Product
Description
Supplier Links
Black Sump; Black Cap; 1 in. FNPT - FH5000BB1PR - Watts
North Andover, MA, USA
Black Sump; Black Cap; 1 in. FNPT
FH5000BB1PR
Black Sump; Black Cap; 1 in. FNPT FH5000BB1PR
Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.

Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.

Supplier's Site

Technical Specifications

  Watts
Product Category Water Filters
Product Number FH5000BB1PR
Product Name Black Sump; Black Cap; 1 in. FNPT
Configuration Housing Only
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
SOLBERG Manufacturing, Inc.
Specs
Configuration Element
Filter Medium Material Polyester
Application / Industry Plastic Injection Molding
View Details