Watts Melt Blown Filter Cartridges for Standard Filter Housings 7100341

Description
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions
Datasheet
Description
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Blown Filter Cartridges for Standard Filter Housings - 7100341 - Watts
North Andover, MA, USA
Melt Blown Filter Cartridges for Standard Filter Housings
7100341
Melt Blown Filter Cartridges for Standard Filter Housings 7100341
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions

Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings.
Micron rating of 1, 5, 20 and 50.
Features
• Low cost
• Excellent chemical resistance
• Food grade for food and beverages
• No media migration
• High dirt holding capacity
• Wide range of lengths
• Five different micron ratings
Applications
• Potable water
• Beverages
• Pre-filtration for RO
• Fine chemicals
• Metal finishing
• Plating solutions

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100341
Product Name Melt Blown Filter Cartridges for Standard Filter Housings
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Extended Life Filter Bag (POXL/PEXL) -  - Harbory Filtration
Specs
Type Bag
Filtration Grade 1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids) 66.0 to 132.1 GPM (250 to 500 L/min)
View Details