Watts Watts® Pleated Full-Flow (B-B) 10 in. Length WPC1FF975

Description
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.
Description
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Watts® Pleated Full-Flow (B-B) 10 in. Length - WPC1FF975 - Watts
North Andover, MA, USA
Watts® Pleated Full-Flow (B-B) 10 in. Length
WPC1FF975
Watts® Pleated Full-Flow (B-B) 10 in. Length WPC1FF975
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number WPC1FF975
Product Name Watts® Pleated Full-Flow (B-B) 10 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH201 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details