Watts Watts® Pleated 20 in. Length WPC1-20

Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.
Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Watts® Pleated 20 in. Length - WPC1-20 - Watts
North Andover, MA, USA
Watts® Pleated 20 in. Length
WPC1-20
Watts® Pleated 20 in. Length WPC1-20
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number WPC1-20
Product Name Watts® Pleated 20 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Hydraulic Filter & Assembly & Components & Kit - 160247892 - Radwell International
Specs
Filtration Product HydraulicFluid
View Details