Watts Under Counter Water Filtration System 7100101

Description
The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for the Home, RV and Marine Industry where space is at a premium and quality water is essential. Features • Two Stages of Filtration Stage-1: Sediment filter removes particulates down to 5-micron Stage-2: 1-Micron Carbon Block Filter Reduces Lead, Cysts (Cysts Include: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, and VOC's) • Adapt-A-Valve™ for easy installation • Elegant Chrome long reach faucet included Versatility • Space saving design installs under sink or in limited spaces • Adapt-A-Valve™ easily connects to water source • Works in low-presssure applications • Installs in minutes Reliability • Advanced design uses unique technology and high-quality components to ensure years of continuous trouble-free operation • As with all products in the Watts family the LCV is backed by our reputation of excellence Performance and Benefits • Reduces Lead, Cysts (included: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, VOC, Chlorine Taste and odors • Ideal for Home, RV's and Boats • Includes dedicated faucet and can be connected to any cold water line • System goes well beyond basic water filtration and typical "pitcher" or "end-oftap" filter.
Datasheet
Description
The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for the Home, RV and Marine Industry where space is at a premium and quality water is essential. Features • Two Stages of Filtration Stage-1: Sediment filter removes particulates down to 5-micron Stage-2: 1-Micron Carbon Block Filter Reduces Lead, Cysts (Cysts Include: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, and VOC's) • Adapt-A-Valve™ for easy installation • Elegant Chrome long reach faucet included Versatility • Space saving design installs under sink or in limited spaces • Adapt-A-Valve™ easily connects to water source • Works in low-presssure applications • Installs in minutes Reliability • Advanced design uses unique technology and high-quality components to ensure years of continuous trouble-free operation • As with all products in the Watts family the LCV is backed by our reputation of excellence Performance and Benefits • Reduces Lead, Cysts (included: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, VOC, Chlorine Taste and odors • Ideal for Home, RV's and Boats • Includes dedicated faucet and can be connected to any cold water line • System goes well beyond basic water filtration and typical "pitcher" or "end-oftap" filter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Under Counter Water Filtration System - 7100101 - Watts
North Andover, MA, USA
Under Counter Water Filtration System
7100101
Under Counter Water Filtration System 7100101
The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for the Home, RV and Marine Industry where space is at a premium and quality water is essential. Features • Two Stages of Filtration Stage-1: Sediment filter removes particulates down to 5-micron Stage-2: 1-Micron Carbon Block Filter Reduces Lead, Cysts (Cysts Include: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, and VOC's) • Adapt-A-Valve™ for easy installation • Elegant Chrome long reach faucet included Versatility • Space saving design installs under sink or in limited spaces • Adapt-A-Valve™ easily connects to water source • Works in low-presssure applications • Installs in minutes Reliability • Advanced design uses unique technology and high-quality components to ensure years of continuous trouble-free operation • As with all products in the Watts family the LCV is backed by our reputation of excellence Performance and Benefits • Reduces Lead, Cysts (included: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, VOC, Chlorine Taste and odors • Ideal for Home, RV's and Boats • Includes dedicated faucet and can be connected to any cold water line • System goes well beyond basic water filtration and typical "pitcher" or "end-oftap" filter.

The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for the Home, RV and Marine Industry where space is at a premium and quality water is essential.
Features
• Two Stages of Filtration
Stage-1: Sediment filter removes particulates down to 5-micron
Stage-2: 1-Micron Carbon Block Filter Reduces Lead, Cysts (Cysts Include: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, and VOC's)
• Adapt-A-Valve™ for easy installation
• Elegant Chrome long reach faucet included
Versatility
• Space saving design installs under sink or in limited spaces
• Adapt-A-Valve™ easily connects to water source
• Works in low-presssure applications
• Installs in minutes
Reliability
• Advanced design uses unique technology and high-quality components to ensure years of continuous trouble-free operation
• As with all products in the Watts family the LCV is backed by our reputation of excellence
Performance and Benefits
• Reduces Lead, Cysts (included: Cryptosporidium, Toxoplasma, Giardia, and Entamoeba, VOC, Chlorine Taste and odors
• Ideal for Home, RV's and Boats
• Includes dedicated faucet and can be connected to any cold water line
• System goes well beyond basic water filtration and typical "pitcher" or "end-oftap" filter.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100101
Product Name Under Counter Water Filtration System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
MicroVantage™ High Purity & Sanitary Housing - Sanitary SFH Series - Shelco Filters - Division of Tinny Corp.
Specs
Configuration Housing Only
Housing Material Steel - Stainless
Application / Industry Electronics; Food or Beverage Processing; Medical
View Details
SOLBERG Manufacturing, Inc.
Specs
Configuration Element
Filter Medium Material Polyester
Application / Industry Plastic Injection Molding
View Details