Watts Single Stage High Capacity Carbon Filtration System 7100642

Description
This Watts Pure Water PWDWHCUC1 superior carbon filtration system connects to the cold side of your existing kitchen tap. It provides superior filtration for all the cold water to your faucet. The one-year or 10,000 gallon filtration capacity is five times the capacity of other competitive filter systems. It features a high flow 0.5 micron carbon block filter, sanitary quarter turn filter change out and simple under sink installation. This Carbon Block filtration reduces Parasitic Cyst, Sediment, Chlorine Taste and Odors. System comes complete with filtration system and all parts and tubing required for a standard installation. Installation is simple, only requiring standard household tools (requires phillips head screwdriver and an adjustable wrench).
Datasheet
Description
This Watts Pure Water PWDWHCUC1 superior carbon filtration system connects to the cold side of your existing kitchen tap. It provides superior filtration for all the cold water to your faucet. The one-year or 10,000 gallon filtration capacity is five times the capacity of other competitive filter systems. It features a high flow 0.5 micron carbon block filter, sanitary quarter turn filter change out and simple under sink installation. This Carbon Block filtration reduces Parasitic Cyst, Sediment, Chlorine Taste and Odors. System comes complete with filtration system and all parts and tubing required for a standard installation. Installation is simple, only requiring standard household tools (requires phillips head screwdriver and an adjustable wrench).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage High Capacity Carbon Filtration System - 7100642 - Watts
North Andover, MA, USA
Single Stage High Capacity Carbon Filtration System
7100642
Single Stage High Capacity Carbon Filtration System 7100642
This Watts Pure Water PWDWHCUC1 superior carbon filtration system connects to the cold side of your existing kitchen tap. It provides superior filtration for all the cold water to your faucet. The one-year or 10,000 gallon filtration capacity is five times the capacity of other competitive filter systems. It features a high flow 0.5 micron carbon block filter, sanitary quarter turn filter change out and simple under sink installation. This Carbon Block filtration reduces Parasitic Cyst, Sediment, Chlorine Taste and Odors. System comes complete with filtration system and all parts and tubing required for a standard installation. Installation is simple, only requiring standard household tools (requires phillips head screwdriver and an adjustable wrench).

This Watts Pure Water PWDWHCUC1 superior carbon filtration system connects to the cold side of your existing kitchen tap. It provides superior filtration for all the cold water to your faucet. The one-year or 10,000 gallon filtration capacity is five times the capacity of other competitive filter systems. It features a high flow 0.5 micron carbon block filter, sanitary quarter turn filter change out and simple under sink installation. This Carbon Block filtration reduces Parasitic Cyst, Sediment, Chlorine Taste and Odors. System comes complete with filtration system and all parts and tubing required for a standard installation. Installation is simple, only requiring standard household tools (requires phillips head screwdriver and an adjustable wrench).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100642
Product Name Single Stage High Capacity Carbon Filtration System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Barb to Barb Standard In-line Filter - AP19FV0037S1N - ARKPLAS
Specs
Configuration Housing Included
Type WireMesh
Filter Medium Material Metal Fiber; Stainless Steel 100
View Details
Filter Housing - Model DPH 100 - Delta Pure Filtration
Delta Pure Filtration
Specs
Configuration Housing Only
Housing Material Plastic
Maximum Temperature 125 F (51.67 C)
View Details