Watts Flow-Max® Pleated 40 in. Length FM-5-40

Description
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal ratings.
Description
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal ratings.

Suppliers

Company
Product
Description
Supplier Links
Flow-Max® Pleated 40 in. Length - FM-5-40 - Watts
North Andover, MA, USA
Flow-Max® Pleated 40 in. Length
FM-5-40
Flow-Max® Pleated 40 in. Length FM-5-40
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal ratings.

100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal ratings.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FM-5-40
Product Name Flow-Max® Pleated 40 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-053 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details