Watts Pleated Filter Cartridges for Standard Filter Housings 7100388

Description
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL10 cartridges fit Standard filter housings. Micron rating of 1 absolute, 0.35, 1, 5, 20, 50 and 100.
Datasheet
Description
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL10 cartridges fit Standard filter housings. Micron rating of 1 absolute, 0.35, 1, 5, 20, 50 and 100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pleated Filter Cartridges for Standard Filter Housings - 7100388 - Watts
North Andover, MA, USA
Pleated Filter Cartridges for Standard Filter Housings
7100388
Pleated Filter Cartridges for Standard Filter Housings 7100388
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL10 cartridges fit Standard filter housings. Micron rating of 1 absolute, 0.35, 1, 5, 20, 50 and 100.

Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area.
Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs.
PWPL10 cartridges fit Standard filter housings.
Micron rating of 1 absolute, 0.35, 1, 5, 20, 50 and 100.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100388
Product Name Pleated Filter Cartridges for Standard Filter Housings
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details