Watts High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes 7100385

Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).
Datasheet
Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes - 7100385 - Watts
North Andover, MA, USA
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes
7100385
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes 7100385
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).

Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.
Features
• Low cost
• Polypropylene media for chemical resistance
• Food grade ingredients for potable water
• No leachables to contaminate downstream
• Wide range of lengths and micron ratings
• Cartridges with stainless steel center tubes for higher temperature applications
Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100385
Product Name High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Nylon 66 Pleated Filter Cartridge(NY66MC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Chemical, Ultra-pure liquid, Alkaline organic solvents
Filtration Product Chemical
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH404 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details