Watts Flow-Pro® Melt Blown Filters 20 in. Length FPMB1-20

Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.
Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Flow-Pro® Melt Blown Filters 20 in. Length - FPMB1-20 - Watts
North Andover, MA, USA
Flow-Pro® Melt Blown Filters 20 in. Length
FPMB1-20
Flow-Pro® Melt Blown Filters 20 in. Length FPMB1-20
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FPMB1-20
Product Name Flow-Pro® Melt Blown Filters 20 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Pure water pre-filtration, Desalination
Filtration Product Water
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details