Watts Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100010

Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet
Datasheet Summary
Powered by GS/AI

Watts Automatic Backwashing Carbon Filters (part number 7100010) are designed for effective removal of chlorine, taste, odor, and color from water, utilizing a media bed size of 1 to 2 cubic feet. These filters are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute. The system features a fully automatic backwashing process that is time clock initiated, allowing for programmable cleaning cycles without manual intervention. The filters use high-quality 12x40 mesh coconut shell carbon granules, which are known for their high micro-porosity and hardness, making them effective for low molecular weight contaminants. The system is constructed with durable materials, including corrosion-resistant fiberglass tanks and a brass-bodied control valve. It is important to note that these filters should not be used with microbiologically unsafe water without prior disinfection.

Datasheet Summary
Powered by GS/AI

Watts Automatic Backwashing Carbon Filters (part number 7100010) are designed for effective removal of chlorine, taste, odor, and color from water, utilizing a media bed size of 1 to 2 cubic feet. These filters are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute. The system features a fully automatic backwashing process that is time clock initiated, allowing for programmable cleaning cycles without manual intervention. The filters use high-quality 12x40 mesh coconut shell carbon granules, which are known for their high micro-porosity and hardness, making them effective for low molecular weight contaminants. The system is constructed with durable materials, including corrosion-resistant fiberglass tanks and a brass-bodied control valve. It is important to note that these filters should not be used with microbiologically unsafe water without prior disinfection.

Suppliers

Company
Product
Description
Supplier Links
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) - 7100010 - Watts
North Andover, MA, USA
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
7100010
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100010
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water.
They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100010
Product Name Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
Application / Industry Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296427 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052-F-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details