Watts Dual Gradient Double Pleated Filters with NanoAI™ Media Green Filtration Series

Description
The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with a larger 20 micron pre-filtration layer externally and the charged media internally, extending filtration level contamination and service life, while achieving high flow and low pressure drop. All filters feature the use of Agion® antimicrobial technology that provides built-in protection by working 24/7 resisting the growth of microbes. Each filter comes with a unique handle designed top cap for lightweight and easy removal, a bag for proper disposal, and a double o-ring bottom connection into the Cartridge Tank® plumbing adapter for the 2½ in. assembly and full 1¼ in. PVC glue socket flow rate connections.
Description
The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with a larger 20 micron pre-filtration layer externally and the charged media internally, extending filtration level contamination and service life, while achieving high flow and low pressure drop. All filters feature the use of Agion® antimicrobial technology that provides built-in protection by working 24/7 resisting the growth of microbes. Each filter comes with a unique handle designed top cap for lightweight and easy removal, a bag for proper disposal, and a double o-ring bottom connection into the Cartridge Tank® plumbing adapter for the 2½ in. assembly and full 1¼ in. PVC glue socket flow rate connections.

Suppliers

Company
Product
Description
Supplier Links
Dual Gradient Double Pleated Filters with NanoAI™ Media - Green Filtration Series - Watts
North Andover, MA, USA
Dual Gradient Double Pleated Filters with NanoAI™ Media
Green Filtration Series
Dual Gradient Double Pleated Filters with NanoAI™ Media Green Filtration Series
The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with a larger 20 micron pre-filtration layer externally and the charged media internally, extending filtration level contamination and service life, while achieving high flow and low pressure drop. All filters feature the use of Agion® antimicrobial technology that provides built-in protection by working 24/7 resisting the growth of microbes. Each filter comes with a unique handle designed top cap for lightweight and easy removal, a bag for proper disposal, and a double o-ring bottom connection into the Cartridge Tank® plumbing adapter for the 2½ in. assembly and full 1¼ in. PVC glue socket flow rate connections.

The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with a larger 20 micron pre-filtration layer externally and the charged media internally, extending filtration level contamination and service life, while achieving high flow and low pressure drop.
All filters feature the use of Agion® antimicrobial technology that provides built-in protection by working 24/7 resisting the growth of microbes. Each filter comes with a unique handle designed top cap for lightweight and easy removal, a bag for proper disposal, and a double o-ring bottom connection into the Cartridge Tank® plumbing adapter for the 2½ in. assembly and full 1¼ in. PVC glue socket flow rate connections.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number Green Filtration Series
Product Name Dual Gradient Double Pleated Filters with NanoAI™ Media
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details