Watts High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes 7100384

Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).
Datasheet
Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes - 7100384 - Watts
North Andover, MA, USA
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes
7100384
High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes 7100384
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).

Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.
Features
• Low cost
• Polypropylene media for chemical resistance
• Food grade ingredients for potable water
• No leachables to contaminate downstream
• Wide range of lengths and micron ratings
• Cartridges with stainless steel center tubes for higher temperature applications
Series PWFIL-SED-HTP-WOU Wound Filter Cartridges have a 5, 20 and 50 Micron rating. Fit for cartridges with 304 stainless steel center tubes for temperatures to 200°F (93°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100384
Product Name High Temp Wound Filter Cartridges With 304 Stainless Steel Center Tubes
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details