Watts Watts® Pleated 40 in. Length WPC1-40

Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.
Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Watts® Pleated 40 in. Length - WPC1-40 - Watts
North Andover, MA, USA
Watts® Pleated 40 in. Length
WPC1-40
Watts® Pleated 40 in. Length WPC1-40
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number WPC1-40
Product Name Watts® Pleated 40 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Absolute Accuracy Melt Blown Filter Cartridge (HMBC-M) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Chemicals, Electronics
Filtration Product Chemical
View Details
General Cartridges - 354 - Proflow™ II General Grade Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Chemical
Filter Medium Material PTFE
View Details