Watts Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day 7100073

Description
Flow Rates: Up to 10,800 gallons per day (40,878 lpd) Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to 10,800 gallons per day. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-r ejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
Datasheet
Description
Flow Rates: Up to 10,800 gallons per day (40,878 lpd) Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to 10,800 gallons per day. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-r ejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day - 7100073 - Watts
North Andover, MA, USA
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day
7100073
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day 7100073
Flow Rates: Up to 10,800 gallons per day (40,878 lpd) Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to 10,800 gallons per day. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-r ejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter

Flow Rates: Up to 10,800 gallons per day (40,878 lpd)
Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to 10,800 gallons per day. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-rejection membranes to achieve a minimum average NaCl ionic rejection of 95 percent.
Features
• Membrane Auto Flush
• Powder coated carbon steel support frame
• 316L stainless steel 300psi high-pressure membrane housings
• Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure
• Low feed water pressure safety switch
• Digital microprocessor based controller with delayed auto restart after low-pressure shut down
• Permeate water conductivity meter with high-conductivity alarm output
• Tank level and pretreatment interlock inputs
• High-pressure/high-rejection membranes with 95% minimum average salt rejection
• Permeate, reject recycle, and reject water flow meters
• Adjustable reject and reject recycle valves
• Permeate check valve
• Automatic inlet solenoid valve
• 20 in. high flow pre-filter

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100073
Product Name Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

General Cartridges - 263 - Clariflow® - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details
Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
D-Pro Tee Filter - V76B-D-6T - DK-LOK U.S.A.
Specs
Configuration Housing Included
Housing Material Steel - Stainless; Brass
Maximum Pressure 6000 psi (4223 m H2O)
View Details